EN
  • EN
  • DE

LTC1682IS8-3.3

Part No LTC1682IS8-3.3
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207928-LTC1682IS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1682IS8-3.3 CAD Model

Description

LTC1682IS8-3.3 - High Efficiency, Low Noise Doubler Charge Pump

The LTC1682IS8-3.3 is a high-performance, low noise, regulated charge pump voltage doubler produced by Linear Technology, now part of Analog Devices. This device is designed to provide a small, simple, and efficient solution for generating a regulated output voltage that is twice the input voltage. It is particularly suitable for applications that require a low-noise power supply, such as RF applications, portable communication devices, and various battery-powered equipment.

Key Features:

  • Regulated Output Voltage: The LTC1682IS8-3.3 delivers a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic in systems with a single-cell lithium-ion or multi-cell alkaline/NiCd/NiMH batteries.
  • High Efficiency: This device operates with high efficiency, minimizing power loss and maximizing battery life. It is capable of delivering up to 100mA of output current with typical efficiencies of 90% or higher.
  • Low Noise Operation: The LTC1682IS8-3.3 includes a low noise (1/f) charge pump that ensures a quiet power supply, making it particularly well-suited for noise-sensitive applications.
  • Shutdown Mode: A shutdown mode is included to reduce power consumption when the device is not in use, providing a typical quiescent current of only 10µA.
  • Compact Package: The device is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
  • Wide Input Voltage Range: The LTC1682IS8-3.3 can operate from an input voltage range of 2.2V to 4.4V, accommodating a variety of power sources.
  • No Inductor Required: As a charge pump, it does not require an inductor, simplifying the circuit design and reducing overall component count.

Applications:

  • Portable Communication Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • RF Power Supplies

In conclusion, the LTC1682IS8-3.3 from Linear Technology is a versatile and efficient solution for doubling the voltage in a wide range of applications. Its low noise characteristics, high efficiency, and small package make it an excellent choice for designers looking to optimize their power supply design.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess