EN
  • EN
  • DE

LTC1682IS8-5

Part No LTC1682IS8-5
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207929-LTC1682IS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1682IS8-5 CAD Model

Description

LTC1682IS8-5 Step-Up DC/DC Converter

The LTC1682IS8-5, manufactured by Linear Technology, is a high-efficiency, compact step-up DC/DC converter designed to provide a fixed output voltage of 5V from an input voltage range of 1.8V to 4.5V. This makes it an ideal choice for battery-powered applications where extending battery life is crucial, such as portable electronic devices, handheld instruments, and small-scale energy harvesting systems.

Encased in an 8-lead SOIC package, the LTC1682IS8-5 is engineered to offer a space-saving solution for designs where board real estate is at a premium. Its internal 2A power switch contributes to a reduced component count, which simplifies the circuit design and minimizes the overall footprint.

One of the key features of the LTC1682IS8-5 is its high switching frequency of up to 1MHz, which allows the use of small, low-cost capacitors and inductors. This high-frequency operation, combined with a low quiescent current, enhances the converter's efficiency and makes it suitable for applications that demand a compact power solution without compromising performance.

The device also incorporates a range of protective features to ensure reliable operation under varying conditions. These include thermal shutdown, which protects the device from overheating, and a low-battery detector that signals when the input voltage falls below a preset threshold, thereby safeguarding the power source from deep discharge.

For design flexibility, the LTC1682IS8-5 offers an adjustable soft-start function that limits inrush current during startup, which is particularly beneficial in preventing abrupt power draw from the source. Moreover, the device's shutdown mode significantly reduces power consumption when the converter is not in use, further extending battery life.

With its robust feature set and high-performance characteristics, the LTC1682IS8-5 from Linear Technology stands out as an efficient power management solution for a wide array of portable and space-constrained applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess