EN
  • EN
  • DE
  • IT

LTC1699EGN-80

Part No LTC1699EGN-80
Manufacturer Linear Technology
Description SMBus VID Voltage Programmers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207954-LTC1699EGN-80
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1699EGN-80 CAD Model

Description

LTC1699EGN-80 - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1699EGN-80 is a premier switching regulator product from Linear Technology, designed to deliver high efficiency and precision in a compact package. This synchronous step-down regulator is tailored for applications that demand efficient voltage conversion from a higher voltage to a lower voltage with a high current output.

Featuring a wide input voltage range from 4.5V to 36V, the LTC1699EGN-80 is versatile enough to accommodate a variety of power sources, making it suitable for use in automotive, industrial, and high-density power systems. Its ability to provide an output voltage range from 0.8V up to 80% of the input voltage allows for flexible deployment in systems that require a specific voltage level for optimal operation.

At the heart of the LTC1699EGN-80 is its powerful synchronous rectification technology, which enhances efficiency by reducing power loss during the conversion process. This is particularly beneficial in applications where power conservation is critical, such as battery-powered devices. The regulator's high efficiency also means less heat generation, which can simplify thermal management and improve system reliability.

The LTC1699EGN-80 boasts a robust feature set, including programmable switching frequency from 100kHz to 500kHz, which can be synchronized to an external clock to minimize electromagnetic interference (EMI) in noise-sensitive applications. Additionally, it offers a selectable Burst Mode® operation for improved efficiency at light loads, further extending battery life in portable devices.

Built-in protection features of the LTC1699EGN-80 include overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the regulator and the devices it powers. The device is housed in a compact 16-lead SSOP package, providing a space-saving solution that fits into tight PCB layouts.

For engineers and designers looking for a reliable and high-performance voltage regulation solution, the LTC1699EGN-80 from Linear Technology stands out as a top choice. With its combination of high efficiency, flexibility, and protective features, it is engineered to meet the stringent requirements of modern electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess