EN
  • EN
  • DE

LTC1701BES5#TRMPBF

Part No LTC1701BES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5V
Output Current 500mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 106210-LTC1701BES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1701BES5#TRMPBF CAD Model

Description

The LTC1701BES5#TRMPBF is a high-efficiency, monolithic synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This compact and versatile component is engineered to deliver a continuous output current of up to 300mA with a high switching frequency that enables the use of tiny, low-cost capacitors and inductors, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the LTC1701BES5#TRMPBF provides excellent power conservation, which is essential for battery-powered devices.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to the input voltage, allowing for a wide range of power supply configurations.
  • Low Quiescent Current: Its low quiescent current helps in extending battery life when in standby mode, making it suitable for portable devices.
  • High Switching Frequency: With a switching frequency of up to 1MHz, the converter allows the use of small surface mount components, reducing the overall footprint on the PCB.
  • Thermal Protection: Integrated thermal shutdown ensures the device operates within safe temperature ranges, protecting both the converter and the system.
  • Low Dropout Operation: The LTC1701BES5#TRMPBF is designed to maintain regulation during low input voltage conditions, ensuring consistent performance.

Applications

  • Portable Electronics
  • Wireless and DSL Modems
  • Digital Cameras
  • PDAs and Handheld Computers
  • GPS Receivers

The LTC1701BES5#TRMPBF comes in a compact SOT-23 package and is available in tape and reel form, denoted by the 'TR' in its part number, facilitating automated manufacturing processes. Its robust design and feature set make it an excellent choice for engineers looking to optimize power management in their next-generation electronic designs.

Linear Technology's commitment to high-quality components ensures that the LTC1701BES5#TRMPBF meets the stringent requirements of a wide array of applications, particularly where efficiency, space, and reliability are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2541 $57.7951
27+ $4.3116 $116.4132
42+ $4.1765 $175.4130
58+ $4.0413 $234.3954
74+ $3.9074 $289.1476
99+ $3.5031 $346.8069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess