EN
  • EN
  • DE

LTC1701ES5#TR

Part No LTC1701ES5#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5V
Output Current 500mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 303167-LTC1701ES5#TR
Ultra Librarian 3D Model Ultra Librarian LTC1701ES5#TR CAD Model

Description

Linear Technology LTC1701ES5#TR Step-Down Switching Regulator

The LTC1701ES5#TR from Linear Technology is a high-efficiency, monolithic synchronous step-down switching regulator that is designed to deliver performance with compactness for a wide range of applications. This device is housed in a space-saving SOT-23 package, making it an ideal choice for portable and space-constrained applications that require efficient power management.

The LTC1701ES5#TR operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for single Li-Ion, multiple alkaline/NiMH cells, and other standard power sources. Its high switching frequency of up to 1MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

With its internal synchronous rectifier, the LTC1701ES5#TR enhances efficiency by eliminating the need for an external Schottky diode. This feature, combined with its low RDS(ON) internal switches, provides efficiencies as high as 96%, thus minimizing unnecessary power loss and heat generation. The device also includes a Burst Mode® operation that significantly improves efficiency at light loads, further extending battery life in portable applications.

The LTC1701ES5#TR offers a range of features to protect both the regulator and the system it powers. These include undervoltage lockout to prevent operation at inadequate supply voltages, a current mode control scheme for excellent line and load transient response, and thermal shutdown to protect the device under over-temperature conditions.

For design flexibility, the LTC1701ES5#TR provides an adjustable output voltage down to 0.8V, which can be set with a pair of external resistors. This feature allows designers to tailor the output voltage to the specific needs of their application, whether it be for core voltages of modern microprocessors, FPGAs, or other low voltage logic.

In summary, the LTC1701ES5#TR step-down switching regulator is a powerful, efficient, and versatile solution for a wide range of power supply applications where space is at a premium and energy efficiency is of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2345 $62.8140
27+ $4.2943 $115.9461
42+ $4.1603 $174.7326
58+ $4.0263 $233.5254
75+ $3.8924 $291.9300
100+ $3.4893 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess