Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207957-LTC1702AIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1702AIGN CAD Model

Description

Product Overview: LTC1702AIGN

The LTC1702AIGN is a high-performance, dual synchronous step-down switching regulator controller designed by Linear Technology, which is now part of Analog Devices. This advanced component is engineered to provide precise power supply solutions for modern electronic systems. Its versatility and efficiency make it an ideal choice for applications requiring dual output voltages with high power density.

Key Features

  • Wide Input Voltage Range: The LTC1702AIGN operates over a wide input voltage range, accommodating various supply voltages and ensuring compatibility with diverse applications.
  • Dual Output Channels: This controller supports two synchronous buck regulator channels, allowing it to manage dual output voltages simultaneously, which is beneficial for systems that require multiple regulated voltages.
  • High Efficiency: With its synchronous operation, the LTC1702AIGN can achieve high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency up to 550kHz, enabling optimization between efficiency and component size.
  • Phase-Locked Loop (PLL): The integrated PLL allows for precise control of the switching frequency, which can be synchronized to an external clock to reduce system noise.
  • Soft-Start Feature: The soft-start capability prevents inrush current at startup, enhancing system stability and extending the life of the power supply components.
  • Overcurrent Protection: Built-in overcurrent protection helps safeguard the device and the system it powers from damage due to excessive current.

Applications

The LTC1702AIGN is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking systems
  • Computers and servers
  • Industrial systems

Package and Availability

The LTC1702AIGN is available in a 28-lead SSOP package, providing a compact form factor for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments. For detailed specifications, datasheets, and ordering information, customers should contact Linear Technology/Analog Devices or visit their official website.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5443 $67.6329
6+ $18.4979 $110.9874
9+ $17.9198 $161.2782
12+ $17.3418 $208.1016
15+ $16.7637 $251.4555
20+ $15.0296 $300.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 725 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention