EN
  • EN
  • DE

LTC1706EMS-61#TRPBF

Part No LTC1706EMS-61#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications VID Voltage Programmer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 0.1μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 110555-LTC1706EMS-61#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-61#TRPBF CAD Model

Description

LTC1706EMS-61#TRPBF - High-Efficiency, VID Voltage Programming Synchronous Buck Controller

The LTC1706EMS-61#TRPBF is a versatile synchronous buck controller designed by Linear Technology, now part of Analog Devices, that provides high-efficiency voltage regulation using a VID interface. This advanced controller is engineered for precision and performance, making it an ideal choice for a wide range of applications including computer systems, telecommunications, and networking equipment.

Key Features:

  • VID Voltage Control: The LTC1706EMS-61#TRPBF employs a 5-bit VID input that allows for dynamic adjustment of the output voltage from 0.925V to 1.850V in 25mV increments, providing compatibility with Intel's VRM 8.5 specification and ensuring flexible power management for modern microprocessors.
  • High Efficiency: With its synchronous operation, the device reduces power losses by driving N-channel MOSFETs at both the top and bottom of the switch cycle, delivering efficiencies as high as 95%.
  • Opti-Loop™ Compensation: This feature optimizes the transient response, allowing the use of a wide variety of output capacitors and eliminating the need for complex external compensation networks.
  • Compact Size: The LTC1706EMS-61#TRPBF is available in a small MSOP-10 package, which is ideal for space-constrained applications.
  • Protection Features: The device includes overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

The LTC1706EMS-61#TRPBF is specifically designed for CPU core, chipset, GPU, and other high-performance point-of-load applications. Its precision and programmability make it an excellent choice for systems that require dynamic voltage scaling and efficient power conversion.

Product Details:

The LTC1706EMS-61#TRPBF operates over a wide input voltage range and is designed to drive large loads with excellent line and load regulation. It supports a switching frequency range up to 300kHz, allowing the use of small inductors and capacitors to minimize the footprint and cost of the total power supply solution. Additionally, with its RoHS compliance and lead-free finish, the LTC1706EMS-61#TRPBF meets the environmental standards required in many modern electronic products.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2000 $50.4000
17+ $5.9077 $100.4309
27+ $5.7231 $154.5237
37+ $5.5385 $204.9245
47+ $5.3539 $251.6333
63+ $4.8000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess