EN
  • EN
  • DE

LTC3803ES6-3#TRMPBF

Part No LTC3803ES6-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5.7 V to 8 V
Frequency - Switching 300kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 133607-LTC3803ES6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3803ES6-3#TRMPBF CAD Model

Description

LTC3803ES6-3#TRMPBF: Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803ES6-3#TRMPBF is a high-performance, constant frequency, current mode flyback DC/DC controller from Linear Technology, now part of Analog Devices. This compact and efficient controller is designed for isolated and non-isolated power supply applications, making it a versatile choice for a wide range of electronic devices. Its small form factor and robust feature set ensure that it can be used in space-constrained applications while delivering high efficiency and reliability.

Key Features:

  • Constant Frequency Operation: The LTC3803ES6-3#TRMPBF operates at a fixed frequency of 200kHz, which allows for the use of small inductors and capacitors, resulting in compact power supply designs.
  • Wide Input Voltage Range: This controller supports a wide input voltage range from 9V to 36V, accommodating various input sources and providing flexibility in design.
  • No Opto-Isolator Required for Regulation: The design of the LTC3803ES6-3#TRMPBF eliminates the need for an opto-isolator for output voltage regulation in many applications, simplifying the design and improving reliability.
  • Low Startup Current: With a startup current of just 20uA, the device ensures efficient operation right from the initial power-up sequence.
  • Low Operating Current: The operating current is also kept low at 300uA, which enhances overall efficiency, especially in battery-powered applications.
  • Adjustable Soft-Start: An adjustable soft-start function limits inrush current during startup, providing additional protection to the power supply components.
  • Thermal Shutdown: The LTC3803ES6-3#TRMPBF incorporates thermal shutdown functionality, protecting the device from damage due to overheating.
  • Compact Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Auxiliary Power Supplies
  • Power over Ethernet (PoE) Systems

The LTC3803ES6-3#TRMPBF is a testament to Linear Technology's commitment to providing innovative solutions for power management challenges. Its combination of features, efficiency, and compact size make it a top choice for designers looking to create reliable and high-performance power systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0817 $54.7353
21+ $4.9901 $104.7921
32+ $4.8342 $154.6944
43+ $4.6783 $201.1669
56+ $4.5223 $253.2488
74+ $4.0545 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess