EN
  • EN
  • DE

LTC1706EMS-81#TRPBF

Part No LTC1706EMS-81#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications VID Voltage Programmer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 0.1μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782189-LTC1706EMS-81#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1706-81
Introduction Date April 26, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-81#TRPBF CAD Model

Description

Overview

The LTC1706EMS-81#TRPBF is a high-performance, single-phase synchronous buck PWM controller from Linear Technology designed to drive N-channel MOSFETs in a wide range of power conversion applications. This precision voltage mode PWM controller is optimized for converting power from a high voltage input to a low voltage output with excellent efficiency and accuracy.

Key Features

  • Versatile Power Supply Range: The LTC1706EMS-81#TRPBF operates over a broad input voltage range, making it suitable for various applications, including telecommunications, computing systems, and industrial equipment.
  • High-Efficiency Operation: Its sophisticated design allows for high efficiency, which is crucial for reducing power loss and heat generation in high-performance systems.
  • Precision Reference Voltage: A precise internal reference voltage ensures accurate output voltage regulation, which is essential for sensitive electronic components.
  • Adjustable Operating Frequency: The operating frequency of the LTC1706EMS-81#TRPBF can be adjusted via an external resistor, giving designers the flexibility to optimize the controller for specific application requirements.
  • Soft-Start Capability: The built-in soft-start feature limits inrush current during startup, providing protection for both the power supply and the load.
  • Compact Package: Housed in a small MSOP-10 package, the LTC1706EMS-81#TRPBF saves valuable board space in dense applications.

Applications

The LTC1706EMS-81#TRPBF is ideal for creating efficient, low-voltage power supplies in a variety of applications. It is particularly well-suited for use in distributed power systems, desktop and notebook computers, and point-of-load conversions. Its high level of integration and performance characteristics make it an excellent choice for designers looking to achieve a balance between power density and efficiency in their power supply designs.

Quality and Reliability

Linear Technology ensures that the LTC1706EMS-81#TRPBF meets rigorous quality and reliability standards. The device is available in a RoHS-compliant package, adhering to environmental standards for electronic components. Its robust design and high-quality manufacturing process make it a reliable choice for critical applications where consistent performance is a must.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess