EN
  • EN
  • DE

LTC1709EG-7#PBF

Part No LTC1709EG-7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 140kHz to 310kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 123132-LTC1709EG-7#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-7#PBF CAD Model

Description

The LTC1709EG-7#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, a renowned leader in analog integrated circuits. This advanced controller is designed to drive N-channel MOSFETs in a dual-phase configuration, providing precise power delivery and efficient energy management for a variety of applications.

Key Features

  • Output Voltage Range: The LTC1709EG-7#PBF offers a wide output voltage range that can be adjusted from 0.8V to as high as 10V, making it highly versatile for different voltage requirements.
  • High Efficiency: With its synchronous operation and dual-phase design, this controller maximizes efficiency by reducing the need for heat sinks and other cooling mechanisms, even at high load currents.
  • OPTI-LOOP Compensation: The inclusion of Linear Technology's proprietary OPTI-LOOP compensation allows for a wide range of output capacitors and inductors, providing flexibility in optimizing transient response without sacrificing stability.
  • Current Mode Operation: The LTC1709EG-7#PBF employs current mode control which provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.

Applications

This controller is ideal for a wide range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Computing power supplies

Technical Specifications

  • Phase-Locked Loop: The integrated phase-locked loop (PLL) ensures precise synchronization with an external clock, which is critical for noise-sensitive applications.
  • Programmable Frequency: The switching frequency is programmable from 150kHz to 600kHz, or it can be synchronized to an external clock.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown for safe operation under abnormal conditions.
  • Package: The LTC1709EG-7#PBF is available in a 36-lead SSOP package, providing a compact solution for space-constrained applications.

Conclusion

The LTC1709EG-7#PBF by Linear Technology is a sophisticated, high-efficiency controller that meets the needs of modern electronic systems requiring reliable and efficient power management. Its comprehensive feature set and robust design make it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess