EN
  • EN
  • DE

LTC1772BES6#TRPBF

Part No LTC1772BES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 111368-LTC1772BES6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1772BES6#TRPBF CAD Model

Description

LTC1772BES6#TRPBF Product Description

The LTC1772BES6#TRPBF is a high-efficiency, constant-frequency, current mode step-down DC/DC converter from Linear Technology, now part of Analog Devices. This compact and versatile component is designed to meet the stringent power requirements of modern portable and battery-operated electronics, offering a high level of performance in a small package.

Key Features

  • High Efficiency: The LTC1772BES6#TRPBF can deliver up to 94% efficiency, which is critical for prolonging battery life in portable devices.
  • Constant Frequency Operation: With a fixed frequency operation of 550kHz, this converter allows for a predictable noise spectrum and easy filtering.
  • Current Mode Control: The current mode architecture provides fast transient response and excellent loop stability.
  • Low Quiescent Current: It features a low quiescent current, making it ideal for battery-powered applications where power conservation is paramount.
  • Wide Input Voltage Range: The device operates from a wide input voltage range of 2.65V to 8.4V, accommodating a variety of power sources.
  • Small Package: The LTC1772BES6#TRPBF comes in a compact ThinSOT-23 package, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

Applications

The LTC1772BES6#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Portable Computing Devices
  • Cellular Telephones
  • Wireless and DSL Modems
  • Digital Cameras and MP3 Players
  • GPS Receivers

Reliability and Convenience

This step-down converter is designed to be reliable and easy to integrate into a wide range of electronic systems. Its small size, coupled with high efficiency and constant-frequency operation, makes it a convenient choice for designers looking to optimize power management in their products. The LTC1772BES6#TRPBF is available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated manufacturing processes.

Overall, the LTC1772BES6#TRPBF by Linear Technology is an excellent choice for design engineers looking for a high-performance, space-efficient power management solution that can handle the demands of today's and tomorrow's portable electronics.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6429 $58.2864
39+ $2.9891 $116.5749
60+ $2.8956 $173.7360
83+ $2.8020 $232.5660
107+ $2.7085 $289.8095
143+ $2.4290 $347.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess