EN
  • EN
  • DE

UPD780055A19

Part No UPD780055A19
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394494-UPD780055A19
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780055A19 CAD Model

Description

The UPD780055A19 is a microcontroller produced by NEC (now Renesas Electronics), belonging to the 78K/0 series. This microcontroller is tailored for various embedded applications, providing a solid combination of processing capabilities, minimal power consumption, and built-in peripheral devices. It finds common use in consumer electronics, industrial control systems, and automotive systems.

Applications:

  • Consumer Electronics: Remote controls, electronic toys, and home appliances.
  • Industrial Automation: Used in motor control, sensor monitoring, and general automation projects.
  • Automotive Systems: Utilized in dashboard controls, lighting systems, and essential engine control tasks.
  • Office Automation: Incorporated into printers, scanners, and other office equipment.
  • Medical Instruments: Found in portable medical tools and monitoring devices.

Features:

  • CPU Core: Powered by the 78K/0 CPU core for efficient processing.
  • Memory: Includes on-chip ROM and RAM for storing programs and data. Specific memory capacities can vary depending on the configuration.
  • I/O Ports: Equipped with general-purpose input/output (GPIO) ports to enable interaction with external devices.
  • Timers: Features multiple timers for generating PWM signals, tracking events, and executing real-time operations.
  • Serial Communication: Supports UART, CSI, and I2C interfaces for serial communication with other systems.
  • A/D Converter: An integrated analog-to-digital converter (ADC) translates analog signals into digital values.
  • Interrupt Controller: Features a flexible interrupt controller for managing a wide range of interrupt sources.
  • Low Power Consumption: Designed to minimize power usage, making it well-suited for battery-powered devices.

Benefits:

  • Versatile: Adapts to a broad spectrum of applications thanks to its integrated peripherals and flexible design.
  • Cost-Effective: Delivers an economical solution for embedded control requirements.
  • Energy-Efficient: Reduces power consumption, thereby extending battery life in portable applications.
  • Easy to Program: Supported by a comprehensive development suite, including compilers, debuggers, and emulators.
  • Reliable: Manufactured to stringent quality standards, ensuring consistent performance in diverse conditions.

Additional Information:

The UPD780055A19 typically operates at clock frequencies up to 10 MHz. It supports different modes of operation, including normal, stop, and standby modes, to optimize power use. The standard operating voltage falls between 2.7V and 5.5V. Available in various packaging options, such as QFP. Please consult Renesas documentation for accurate details on memory sizes and pin configurations.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess