EN
  • EN
  • DE

LTC1709EG-9#PBF

Part No LTC1709EG-9#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 140kHz to 320kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 130418-LTC1709EG-9#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-9#PBF CAD Model

Description

Product Overview: LTC1709EG-9#PBF

The LTC1709EG-9#PBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology. It is engineered to drive N-channel MOSFETs in a dual-phase configuration, providing precise regulation for outputs as low as 0.6V with a power-up tracking feature. This advanced controller is ideal for applications requiring efficient power management and a compact footprint.

Key Features

  • Output Voltage Range: Capable of generating output voltages as low as 0.6V, making it suitable for low voltage applications.
  • Phase-Lockable Fixed Frequency: Ranging from 250kHz to 550kHz, allowing for predictable noise characteristics and optimizing the size of external components.
  • Dual N-Channel MOSFET Synchronous Drive: Enhances efficiency by reducing switching losses and eliminating the need for a Schottky diode.
  • OPTI-LOOP® Compensation: Minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.
  • Current Mode Operation: Provides excellent line and load transient response.
  • Power Good Output Voltage Monitor: Signals when output voltage is within ±7.5% of the target, useful for power sequencing and system monitoring.
  • Soft-Start Capability: Limits inrush current during startup, improving system reliability.
  • Overcurrent Foldback Protection: Ensures protection against short circuits and excessive power draw.

Applications

The LTC1709EG-9#PBF is versatile and can be used in a variety of applications, including:

  • High Current Distributed Power Systems
  • Telecommunications Infrastructure
  • Networking Equipment
  • Server and Storage Systems
  • Industrial Power Supplies

Quality and Reliability

Linear Technology ensures that the LTC1709EG-9#PBF meets rigorous standards for quality and performance. The device is packaged in a 36-lead SSOP, providing a compact solution for space-constrained applications. With its robust design and advanced features, the LTC1709EG-9#PBF is a reliable choice for demanding power management tasks.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0400 $50.4000
25+ $4.1354 $103.3850
38+ $4.0062 $152.2356
52+ $3.8770 $201.6040
67+ $3.7477 $251.0959
90+ $3.3600 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess