EN
  • EN
  • DE
  • IT

LTC1726ES8-2.5#PBF

Part No LTC1726ES8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SPLY MONITOR 2.5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.337V, 3.085V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020502-LTC1726ES8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1726ES8-2.5#PBF CAD Model

Description

LTC1726ES8-2.5#PBF - Voltage Monitor and Supervisor IC

The LTC1726ES8-2.5#PBF is a versatile triple-supply monitor and microprocessor supervisory circuit produced by Linear Technology, now part of Analog Devices. This compact and efficient integrated circuit (IC) is designed to monitor three supply voltages simultaneously, ensuring that electronic systems operate within their specified voltage ranges for optimal performance and reliability.

Key Features:

  • Triple Voltage Monitoring: This IC can monitor a 2.5V supply, along with two other adjustable supply voltages, providing a comprehensive solution for systems with multiple voltage rails.
  • Precision Thresholds: The LTC1726ES8-2.5#PBF features high-accuracy voltage thresholds, ensuring precise monitoring and reliable operation.
  • Adjustable Reset Timeout: The reset timeout period can be set by an external capacitor, allowing designers to customize the reset de-bounce timing to suit various system requirements.
  • Low Power Consumption: With its low quiescent current, this device is suitable for power-sensitive applications, helping to extend battery life in portable devices.
  • Wide Operating Temperature Range: The IC operates effectively over a temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications.

Applications:

  • Computers and Servers
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Automotive Electronics
  • Communications Infrastructure

The LTC1726ES8-2.5#PBF is housed in a compact 8-lead SOIC package, allowing for easy integration into a wide variety of system designs. Its pinout is optimized for simplicity and minimal external components, which simplifies the design and reduces overall system cost.

Reliability is a hallmark of this product, with built-in features such as power-fail output, reset output, and a watchdog timer. These features help to protect against system failures due to unexpected voltage drops or software glitches, making the LTC1726ES8-2.5#PBF an essential component for ensuring system stability and integrity.

By choosing the LTC1726ES8-2.5#PBF for your design, you are selecting a high-quality, reliable solution from Linear Technology that will help to maintain the health and performance of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess