EN
  • EN
  • DE
  • IT

LTC1726IS8-2.5

Part No LTC1726IS8-2.5
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description LTC1726 - POWER SUPPLY MANAGEMEN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Linear Technology
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.337V, 3.085V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1726
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 625293-LTC1726IS8-2.5
Ultra Librarian 3D Model Ultra Librarian LTC1726IS8-2.5 CAD Model

Description

LTC1726IS8-2.5 Triple Supply Monitor and Microprocessor Supervisor

The LTC1726IS8-2.5 is a versatile triple supply monitor and microprocessor supervisory circuit designed by Linear Technology, a brand of Analog Devices. This compact, integrated solution is engineered to monitor power supply voltages and maintain system integrity, making it an essential component for a wide array of electronic applications.

Key Features:

  • Triple Voltage Monitoring: This device can simultaneously monitor +2.5V, +5V, and a third adjustable supply voltage. It is ideal for systems that require precise voltage supervision across multiple rails.
  • Precision Thresholds: The LTC1726IS8-2.5 offers high accuracy with over-temperature threshold accuracy of ±1.5% for fixed voltages and ±2.5% for the adjustable voltage threshold.
  • Adjustable Reset Timeout: The reset timeout period is adjustable using an external capacitor, giving designers flexibility to tailor system response to specific requirements.
  • Low Power Consumption: With an operating current of only 30µA (typical), this device is suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The LTC1726IS8-2.5 is designed to operate over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications:

  • Desktop and Notebook Computers
  • Automotive Systems
  • Industrial Equipment
  • Embedded Systems

The LTC1726IS8-2.5 comes in a narrow 8-lead SOIC package, making it space-efficient for PCB designs. Its integrated features, such as power-fail output, reset output, and watchdog timer, provide a robust solution for system monitoring and protection. By ensuring that supply voltages are within acceptable ranges, the LTC1726IS8-2.5 helps to prevent data corruption and hardware damage that can occur from unexpected power fluctuations or system faults.

Overall, the LTC1726IS8-2.5 is a reliable and precise supervisor IC that offers critical protection for digital systems, ensuring they operate within safe voltage parameters and maintain stable performance.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0446 $56.3568
17+ $6.5902 $112.0334
27+ $6.3629 $171.7983
38+ $5.9084 $224.5192
50+ $5.6812 $284.0600
62+ $5.4540 $338.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess