EN
  • EN
  • DE

LTC1729CMS8-8.2#TRPBF

Part No LTC1729CMS8-8.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 130387-LTC1729CMS8-8.2#TRPBF
Case / Package 8-MSOP
Temperature Range - Operating 0°C to 70°C (TA)
Maximum Supply Voltage 28V
Battery Pack Voltage 8.2V
Number of Cells 2
Battery Chemistry Lithium-Ion
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LTC1729CMS8-8.2#TRPBF CAD Model

Description

The LTC1729CMS8-8.2#TRPBF is a high-performance, fixed output voltage regulator from Linear Technology, designed to deliver precision and stability for a wide range of applications. This device is part of the LTC1729 series, which is known for its low dropout voltage and low noise output, making it an ideal choice for sensitive electronic equipment.

Key Features

  • Fixed Output Voltage: This regulator provides a stable 8.2V output, which is suitable for circuits requiring a specific voltage level.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue providing a stable output even when the supply voltage is close to the output voltage, improving efficiency and battery life in portable applications.
  • Low Noise: With its low-noise output, the LTC1729CMS8-8.2#TRPBF is ideal for noise-sensitive applications such as audio, RF, and precision instrumentation.
  • High Accuracy: The output voltage is accurate to within ±2%, ensuring reliable performance for critical applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Package: It comes in a compact MSOP-8 package, which is suitable for space-constrained applications.

Applications

The LTC1729CMS8-8.2#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Automotive electronics
  • Telecommunications
  • Medical devices
  • Industrial controls

With its combination of precision, low noise, and ease of use, the LTC1729CMS8-8.2#TRPBF voltage regulator is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess