EN
  • EN
  • DE

LTC1733EMSE

Part No LTC1733EMSE
Manufacturer Linear Technology
Description Monolithic Linear Lithium-Ion Battery Charger with Thermal Regulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208007-LTC1733EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1733EMSE CAD Model

Description

Linear Technology's LTC1733EMSE: A High-Efficiency, Single Cell Li-Ion Battery Charger

The LTC1733EMSE by Linear Technology is an advanced single cell lithium-ion battery charger designed to provide efficient and reliable charging for portable electronic devices. This sophisticated integrated circuit (IC) is housed in a compact MSOP-10 package, making it an ideal choice for space-constrained applications.

The LTC1733EMSE boasts an impressive array of features that ensure the safe and efficient charging of lithium-ion batteries. With its programmable charge current up to 1A, the device can accommodate a wide range of battery capacities, making it versatile for various applications. The charging voltage is fixed at 4.2V, which is the optimal charging voltage for most single-cell Li-ion batteries, ensuring maximum energy density and battery life.

One of the key advantages of the LTC1733EMSE is its high efficiency, which is achieved through the use of a synchronous rectification topology. This design minimizes power loss during charging, thereby reducing heat generation and improving overall system reliability. Additionally, the charger features a low dropout voltage, allowing it to continue charging the battery even under low input voltage conditions.

The LTC1733EMSE also incorporates a comprehensive suite of safety features to protect both the battery and the charger. These include automatic recharge, preconditioning of deeply discharged batteries, and a shutdown mode that reduces the supply current to 15uA, enhancing battery life. Overvoltage protection safeguards the battery from being overcharged, while thermal regulation prevents overheating during the charging process.

For ease of use, the LTC1733EMSE offers a status indication feature through its CHRG pin, which allows users to monitor the charging process. A logic level high on this pin indicates that charging is in progress, while a low level signifies that the charging cycle is complete.

In summary, the LTC1733EMSE from Linear Technology is a highly efficient, feature-rich charging solution for single-cell lithium-ion batteries. Its compact size, coupled with its advanced safety features and high charging efficiency, makes it an excellent choice for designers looking to incorporate a reliable battery charging system into their portable electronic devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9549 $59.5490
24+ $4.8861 $117.2664
37+ $4.7334 $175.1358
51+ $4.5807 $233.6157
66+ $4.4280 $292.2480
88+ $3.9700 $349.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess