EN
  • EN
  • DE

LTC1734LES6-4.2#TR

Part No LTC1734LES6-4.2#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732158-LTC1734LES6-4.2#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1734LES6-4.2#TR CAD Model

Description

Product Overview: LTC1734LES6-4.2#TR

The LTC1734LES6-4.2#TR is a highly efficient and compact single-cell lithium-ion battery charger integrated circuit from Linear Technology. Designed to simplify the charging process for portable electronic devices, this IC offers a precise end-of-charge voltage of 4.2V, ensuring the longevity and safety of the battery.

Key Features

  • Charging Voltage: The charger is designed to provide a precise charging voltage of 4.2 volts, which is critical for maintaining the health and cycle life of lithium-ion batteries.
  • Small Package: Encased in a compact SOT-23 package, the LTC1734LES6-4.2#TR is ideal for space-constrained applications.
  • Autonomous Charging Control: This IC can autonomously control the charging process without the need for external microcontrollers, simplifying the design and reducing system complexity.
  • Charge Current: It offers programmable charge current up to 150mA, allowing for customization based on specific battery requirements.
  • Thermal Protection: The LTC1734LES6-4.2#TR includes thermal feedback to regulate the charge current and maintain the temperature within safe limits during operation.
  • Charge Termination: The IC provides an automatic charge termination feature once the battery reaches the programmed voltage, preventing overcharging.
  • Status Indication: An onboard charge status output can be used to drive an LED or interface with a host processor, providing visual feedback or system alerts during the charging process.
  • Low Dropout Voltage: The low dropout voltage ensures efficient charging even with low input voltages, making it suitable for use with USB power sources or other low-voltage supplies.

Applications

The LTC1734LES6-4.2#TR is versatile and can be used in various applications, including:

  • Portable consumer electronics such as smartphones, tablets, and digital cameras
  • Bluetooth headsets and wearable technology
  • Medical devices and health monitoring equipment
  • Backup power and energy storage systems

With its precision charging capabilities and compact footprint, the LTC1734LES6-4.2#TR is an excellent choice for designers seeking a reliable, space-efficient charging solution for single-cell lithium-ion batteries.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess