EN
  • EN
  • DE

LTC1735CGN-1#TRPBF

Part No LTC1735CGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 117031-LTC1735CGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1735CGN-1#TRPBF CAD Model

Description

Product Overview: LTC1735CGN-1#TRPBF

The LTC1735CGN-1#TRPBF is a high-performance step-down switching regulator controller designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This product is specifically engineered to convert input voltages ranging from 4V to 36V down to a lower, regulated output voltage with a high level of efficiency and accuracy.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for various applications, from automotive to industrial power systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to a maximum determined by the input voltage, providing flexibility in design.
  • High Efficiency: The LTC1735CGN-1#TRPBF utilizes a synchronous rectification topology, which helps to achieve high efficiency, especially at higher output currents.
  • Excellent Transient Response: The product is designed to maintain stable operation even during sudden changes in load, ensuring a reliable power supply for sensitive electronic devices.
  • Programmable Switching Frequency: The switching frequency can be programmed up to 300kHz, allowing designers to optimize the size of external components and performance.
  • Soft-Start Capability: This feature gradually increases the output voltage at startup, preventing inrush current and voltage overshoot.

Applications

The LTC1735CGN-1#TRPBF is ideal for a wide array of applications that require efficient power conversion and tight voltage regulation, such as:

  • Telecommunications Equipment
  • Portable Computers and Peripherals
  • Distributed Power Systems
  • Industrial Power Supplies
  • Automotive Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1735CGN-1#TRPBF is no exception. It is available in a 16-lead SSOP package, which is designed for space-constrained applications while providing adequate thermal performance. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

The LTC1735CGN-1#TRPBF offers a robust and versatile solution for power management challenges, combining performance, flexibility, and reliability in a compact form factor. Its advanced features make it an excellent choice for designers looking to create efficient, stable, and high-quality power supply systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5953 $59.6919
48+ $2.4278 $116.5344
74+ $2.3435 $173.4190
107+ $2.1760 $232.8320
138+ $2.0929 $288.8202
173+ $2.0097 $347.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess