EN
  • EN
  • DE

LTC1735CGN

Part No LTC1735CGN
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 072498-LTC1735CGN
Ultra Librarian 3D Model Ultra Librarian LTC1735CGN CAD Model

Description

Linear Technology LTC1735CGN High Efficiency Step-Down Switching Regulator

The LTC1735CGN is a versatile and robust step-down switching regulator designed by Linear Technology, now part of Analog Devices. This high-performance integrated circuit is engineered to provide efficient power conversion with a wide input voltage range, making it suitable for a variety of applications including telecommunications, automotive systems, and portable electronics.

With its high efficiency, the LTC1735CGN is capable of delivering up to 5A of continuous output current. The device operates over an input voltage range of 4V to 36V, which allows it to handle common system voltages such as 5V, 12V, and 24V, as well as unregulated inputs that can vary with time or due to load changes. The output voltage is programmable from 1.25V up to the input voltage, providing the flexibility needed for various design requirements.

The LTC1735CGN features a fixed frequency, current mode architecture which provides excellent line and load regulation, as well as a stable operation over a wide range of input and output voltages. The switching frequency can be set by an external resistor or synchronized to an external clock, ranging from 150kHz to 300kHz. This allows designers to optimize the size of external components and improve efficiency while reducing noise and potential interference with other circuits.

Additional features of the LTC1735CGN include internal soft-start to limit inrush current during startup, foldback current limiting for protection under overload conditions, and a power good output signal for easy sequencing or tracking of multiple power rails. It also offers overvoltage protection and thermal shutdown for safe operation under abnormal conditions.

The LTC1735CGN comes in a compact 16-lead SSOP package, which is ideal for space-constrained applications. Its thermally efficient design ensures reliable performance even at full load and in high temperature environments. Overall, the LTC1735CGN is a highly reliable and efficient solution for designers looking to implement a robust power supply in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1691 $61.6910
23+ $5.0619 $116.4237
36+ $4.9037 $176.5332
49+ $4.7456 $232.5344
63+ $4.5874 $289.0062
85+ $4.1127 $349.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,875 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess