Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 136665-LTC1735IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1735IGN#TRPBF CAD Model

Description

LTC1735IGN#TRPBF - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1735IGN#TRPBF is a versatile synchronous step-down switching regulator IC designed by Linear Technology, now part of Analog Devices, which is renowned for its high efficiency and performance in power management applications. This advanced regulator is capable of delivering up to 5A of continuous output current with a wide input voltage range from 4V to 36V, making it an excellent choice for a variety of demanding applications, including distributed power systems, automotive, telecommunications, and portable electronics.

One of the key features of the LTC1735IGN#TRPBF is its synchronous operation, which utilizes internal top and bottom N-channel MOSFET switches. This design enhances efficiency by reducing the need for an external Schottky diode, commonly required in traditional step-down converters. The high efficiency is maintained over a wide output current range, thanks to its low R<sub>DS(ON) switches and the ability to operate with a high switching frequency, up to 500kHz, which allows for smaller, lower cost external components.

The LTC1735IGN#TRPBF also includes a range of protective features that ensure reliable operation under various conditions. These include overvoltage protection, overcurrent protection with foldback current limiting, and thermal shutdown. Additionally, the device offers a soft-start feature to minimize inrush current during startup, which is particularly useful in preventing glitches in sensitive applications.

With its constant-frequency, current mode architecture, the LTC1735IGN#TRPBF provides excellent line and load regulation, as well as fast transient response. The IC also supports selectable Burst Mode® operation, which is ideal for battery-powered devices as it reduces quiescent current to just 150µA, significantly extending battery life when the load is light.

Designed to be user-friendly, the LTC1735IGN#TRPBF is offered in a compact 16-lead SSOP package, which is suitable for space-constrained applications. Its robust design and comprehensive set of features make it a highly reliable and efficient solution for a wide array of power conversion needs.

Whether you're designing a high-performance power supply or looking to improve the power efficiency of an existing system, the LTC1735IGN#TRPBF from Linear Technology provides a flexible and powerful solution that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $40.2822
ECAD model for LTC3863MPMSE#PBF
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Lowest to $1.0969
ECAD model for S-8357E20MC-NKFT2G
Exar Corporation
40V Quad Output Digital PWM/PFM
Need more? Email Us
ECAD model for XR77129ELB-F
SII Semiconductor Corporation
IC REG CTRLR BUCK 8MSOP
Need more? Email Us
ECAD model for S-8540B00FN-IMAT2
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
Lowest to $3.6557
ECAD model for SC4510ITS
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
ECAD model for S-8356M31MC-MEQT2G
Linear Technology
High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation | IC REG CTRLR BUCK 16SOIC
Need more? Email Us
ECAD model for LTC3830ES
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to $1.8578
ECAD model for NCP81109GMNTXG
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
ECAD model for S-8357B36MC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8726 $74.6178
5+ $20.4083 $102.0415
8+ $19.7705 $158.1640
11+ $19.1328 $210.4608
14+ $18.4950 $258.9300
19+ $16.5817 $315.0523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention