Products specifications

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr Vishay Siliconix
Package Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 50 V
Current - Drain (Idss) @ Vds (Vgs=0) 200 µA @ 15 V
Voltage - Cutoff (VGS off) @ Id 300 mV @ 100 nA
Input Capacitance (Ciss) (Max) @ Vds 7pF @ 15V
Power - Max 300 mW
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-206AA (TO-18)
Base Product Number 2N4338
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 200
Win Source Part Number 1188070-2N4338-E3
Ultra Librarian 3D Model Ultra Librarian 2N4338-E3 CAD Model

Description

The 2N4338-E3 is an N-channel JFET transistor from Vishay.

  • Type: N-Channel JFET
  • Maximum Power Dissipation: 300mW
  • Voltage Breakdown: 50V
  • Input Capacitance: 7pF @ 15V
  • Cutoff Voltage: 300mV @ 100nA
  • Package: TO-206AA (TO-18)
  • Mounting: Through-Hole
  • Operating Temperature: -55°C to 175°C
  • Status: Obsolete

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V 350MW SOT23
Need more? Email Us
ECAD model for MMBF4091
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ECAD model for 2SK1332-3-TL-E
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ECAD model for JANTX2N4092UB
Microsemi Corporation
JFET N-CH 30V TO18
Lowest to $23.9400
ECAD model for JANTX2N4859
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ECAD model for BF246A
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for JANTX2N4857
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.3722
ECAD model for J270
Central Semiconductor Corp
JFET N-CH 25V 10MA SOT23
Need more? Email Us
ECAD model for CMPF5485 TR
Vishay
JFET P-CH 35V 1MA SOT-23
Need more? Email Us
ECAD model for SST5484-T1-E3

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention