EN
  • EN
  • DE

LTC1754ES6-3.3#TRMPBF

Part No LTC1754ES6-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 40mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 118573-LTC1754ES6-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1754ES6-3.3#TRMPBF CAD Model

Description

Product Overview: LTC1754ES6-3.3#TRMPBF

The LTC1754ES6-3.3#TRMPBF is a high-quality voltage regulator from Linear Technology, designed to provide a fixed output voltage of 3.3V with an impressive level of stability and efficiency. Aimed at portable and space-constrained applications, this regulator is encapsulated in a compact SOT-23 package, making it an ideal choice for systems where board space is at a premium.

Key Features

  • Fixed Output Voltage: Delivers a stable 3.3V output, which is critical for powering sensitive electronic components that require a precise voltage level.
  • Low Dropout Voltage: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • High Output Current: Capable of supplying up to 150mA of output current, making it suitable for a range of low-power devices and circuits.
  • Low Quiescent Current: Exhibits a low quiescent current, which minimizes power consumption when the device is in standby mode, further extending battery life.
  • Thermal Protection: Includes built-in thermal protection to prevent damage from overheating, enhancing the reliability and longevity of the regulator and the overall system.
  • Overcurrent Protection: Features overcurrent protection that safeguards the regulator and the load from damage due to excessive current draw.

Applications

The LTC1754ES6-3.3#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Portable electronic devices such as PDAs, mobile phones, and portable media players
  • Battery-powered equipment
  • Handheld instrumentation
  • Wireless and IoT devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1754ES6-3.3#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance in a variety of conditions. The device is also available in tape and reel packaging, designated by the suffix #TRMPBF, which facilitates automated pick-and-place manufacturing processes.

In summary, the LTC1754ES6-3.3#TRMPBF from Linear Technology is a robust, efficient, and compact voltage regulator, perfect for applications where reliable power management is essential, and space is at a premium.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5130 $52.1040
19+ $5.3440 $101.5360
29+ $5.1770 $150.1330
40+ $5.0100 $200.4000
52+ $4.8430 $251.8360
70+ $4.3420 $303.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess