EN
  • EN
  • DE

MAX1897ETP-T

Part No MAX1897ETP-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 550kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 073406-MAX1897ETP-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1897ETP-T CAD Model

Description

Maxim Integrated's MAX1897ETP-T: Power Management IC

The MAX1897ETP-T from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and battery-powered devices. This versatile component is engineered with precision to ensure efficient power regulation, making it an ideal solution for a wide range of applications such as smartphones, tablets, and other mobile gadgets.

At the heart of the MAX1897ETP-T is a sophisticated switching regulator that boasts high efficiency and excellent transient response. This ensures that the connected device operates smoothly even under varying load conditions. The PMIC is capable of delivering a continuous output current, providing stable power to support complex circuits and maintain uninterrupted device functionality.

Key Features:

  • Multi-Channel Regulator: The MAX1897ETP-T is equipped with multiple output channels, which can be independently controlled to power different sections of a system, thereby optimizing power usage and extending battery life.
  • Low Quiescent Current: Designed with power conservation in mind, it has a low quiescent current that minimizes power drain when the device is in standby mode, contributing to longer battery life.
  • Programmable Output Voltage: The output voltage is programmable, allowing designers to tailor the PMIC to the specific needs of their application, ensuring compatibility with a variety of components.
  • Thermal Protection: The MAX1897ETP-T includes built-in thermal protection features that safeguard the device and the system from overheating, enhancing reliability and longevity.
  • Compact Package: Housed in a compact TQFN (Thin Quad Flat No leads) package, the MAX1897ETP-T saves valuable board space, which is crucial in the design of modern, slim electronic devices.

The integration of the MAX1897ETP-T into your product design simplifies power management tasks, thanks to its comprehensive feature set and ease of use. With Maxim Integrated's reputation for quality, this PMIC stands out as a robust and dependable choice for designers who require a balance of performance, efficiency, and compactness.

Whether you are developing the next generation of wearable technology or a handheld medical device, the MAX1897ETP-T provides the power management solution you need to ensure your product performs at its best.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess