EN
  • EN
  • DE

LTC1754ES6-3.3#TRPBF

Part No LTC1754ES6-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 40mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 136472-LTC1754ES6-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1754ES6-3.3#TRPBF CAD Model

Description

Product Overview: LTC1754ES6-3.3#TRPBF from Linear Technology

The LTC1754ES6-3.3#TRPBF is a high-quality, reliable power management integrated circuit (IC) developed by Linear Technology, which is now part of Analog Devices. This compact, micropower, low-noise, and high-efficiency voltage regulator is specifically designed to provide a fixed output voltage of 3.3 volts. It is housed in a space-saving SOT-23 package, making it an ideal solution for portable battery-powered devices where space and power efficiency are critical.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, which is ideal for powering sensitive electronic components.
  • Package Type: Available in a small SOT-23 package, the LTC1754ES6-3.3#TRPBF is designed for compact circuit boards where space is at a premium.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, ensuring efficient use of battery power and prolonging battery life in portable applications.
  • Low Noise Operation: Engineered to minimize output noise, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.
  • High Efficiency: The IC provides excellent power conversion efficiency, which is crucial for extending the operating time of battery-powered devices.
  • Thermal Protection: The LTC1754ES6-3.3#TRPBF includes built-in thermal shutdown protection to safeguard the device and associated components from overheating.

Applications:

This voltage regulator is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable electronic devices such as PDAs, mobile phones, and portable media players.
  • Handheld medical equipment where stable voltage and low noise are essential.
  • Wireless communication devices, including Bluetooth headsets and GPS receivers.
  • Battery-powered sensors and monitoring devices in industrial and environmental systems.

Quality and Reliability:

The LTC1754ES6-3.3#TRPBF is manufactured by Linear Technology, a company known for its high standards of quality and reliability. This product is designed to meet rigorous performance criteria and undergoes extensive testing to ensure it meets or exceeds industry standards for durability and longevity.

With its combination of features, the LTC1754ES6-3.3#TRPBF is a robust and efficient solution for designers looking to optimize their power management systems in space-constrained and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8355 $52.5195
21+ $4.7881 $100.5501
33+ $4.6385 $153.0705
45+ $4.4889 $202.0005
58+ $4.3392 $251.6736
78+ $3.8904 $303.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess