Linear Technology LTC1754ES8-5 Regulated Charge Pump
The LTC1754ES8-5 is a high-performance, regulated charge pump DC/DC converter manufactured by Linear Technology. Designed to provide a fixed 5V output from an input voltage range of 2.7V to 5.5V, this versatile component is ideal for a wide array of portable electronic devices where efficient power conversion is critical. The LTC1754ES8-5 is housed in a compact ES8 package, making it suitable for space-constrained applications.
This charge pump converter is capable of delivering up to 150mA of continuous output current, ensuring a reliable power supply for your device. It features low noise operation and a low quiescent current, which makes it an excellent choice for battery-powered applications where power efficiency is paramount. The LTC1754ES8-5 also includes over-temperature and short-circuit protection, enhancing the safety and durability of the end product.
One of the key advantages of the LTC1754ES8-5 is its ease of use, requiring only two small external capacitors for operation. This simplicity allows for quick and straightforward integration into your design, reducing time to market. Additionally, its automatic switching between step-up and step-down modes ensures optimal efficiency across the entire input voltage range.
The device operates at a fixed frequency, which minimizes potential interference with other components in your system. Furthermore, the LTC1754ES8-5 boasts a low dropout voltage, which allows it to maintain a stable output even as the input voltage approaches the output voltage level.
In summary, the LTC1754ES8-5 from Linear Technology is a reliable and efficient solution for generating a regulated 5V supply. Its compact size, ease of use, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their portable and space-constrained electronic devices.
For more detailed specifications and application information, designers are encouraged to consult the LTC1754ES8-5 datasheet, ensuring the best implementation in their specific applications.