STMicroelectronics M27C2001-15B1 EPROM
The M27C2001-15B1 is a high-speed 2 Mbit EPROM (Electrically Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is designed for applications that require fast access to data and a reliable non-volatile memory solution. The M27C2001-15B1 is particularly suitable for use in a wide range of microprocessor systems, where it provides a convenient and efficient means of storing firmware, look-up tables, character sets, and other read-only data.
With its 2 Megabit (256 Kbytes) of storage capacity, the M27C2001-15B1 is organized as 256K x 8 bits, allowing for ample storage space for complex programs or large data sets. The access time of 150ns ensures that data retrieval is swift, which is critical for high-performance systems where speed is a key requirement.
The device is offered in a 32-pin DIP (Dual In-line Package), which is a widely used package for EPROMs and provides a familiar interface for printed circuit board integration. The M27C2001-15B1 operates within a single 5V power supply, which is standard for many digital circuits, making it easy to integrate into existing designs without the need for additional power sources.
One of the key features of the M27C2001-15B1 is its programming versatility. It can be programmed using a standard EPROM programmer, making it accessible for development and small-scale production. Additionally, the device boasts a high level of data retention, with a typical data retention period of 10 years, ensuring the safety and integrity of the stored data over an extended period.
For security purposes, the M27C2001-15B1 includes a programmable security bit that can be used to protect sensitive data from being accessed. This is an important feature for applications where data confidentiality is paramount.
In summary, the STMicroelectronics M27C2001-15B1 EPROM is a reliable, high-capacity memory solution that provides fast access times and a robust feature set for a variety of applications. Its ease of programming, long data retention, and security options make it an excellent choice for designers and engineers looking for a dependable non-volatile memory component.