LTC1763CS8-5#PBF - Precision, Low Noise, Low Dropout Voltage Regulator
The LTC1763CS8-5#PBF is a high-performance low dropout linear regulator (LDO) brought to you by Linear Technology, which is renowned for its precision electronic components. This particular model is designed to provide a fixed output voltage of 5V with an outstanding accuracy and stability, making it an ideal choice for sensitive applications where voltage regulation is critical.
Key Features
- Fixed Output Voltage: Delivers a 5V output with high accuracy.
- Low Noise: With an output noise as low as 20µVRMS over a 10Hz to 100kHz bandwidth, it is perfect for noise-sensitive circuits.
- Low Dropout Voltage: The device operates with a very low dropout voltage, ensuring efficiency and battery life are maximized in portable applications.
- High Output Current: Capable of delivering up to 500mA of continuous output current.
- Stable with Ceramic Capacitors: Unlike many other LDOs, the LTC1763CS8-5#PBF remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than tantalum capacitors.
- Overcurrent and Overtemperature Protection: The device includes protection features that safeguard it and the load from damaging conditions.
Applications
The LTC1763CS8-5#PBF is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- High-end Audio Equipment
- Precision Data Acquisition Systems
- Automotive Electronics
- Telecommunications Infrastructure
- Battery-Powered Devices
- Medical and Healthcare Systems
Product Specifications
The LTC1763CS8-5#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It operates over a wide input voltage range and has a junction temperature range from -40°C to 125°C, ensuring reliability across various environmental conditions.
With its precise voltage regulation, low noise, and robust protection features, the LTC1763CS8-5#PBF from Linear Technology stands out as a superior choice for designers looking to enhance the performance and reliability of their power supply systems.