EN
  • EN
  • DE

LTC1771ES8#PBF

Part No LTC1771ES8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.8 V to 18 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 138355-LTC1771ES8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1771ES8#PBF CAD Model

Description

LTC1771ES8#PBF - High Efficiency, Low Noise Step-Down DC/DC Controller

The LTC1771ES8#PBF from Linear Technology is a high-frequency, step-down DC/DC controller that offers a compact and efficient solution for a wide range of power management applications. This versatile controller operates over a 2.5V to 9.8V input voltage range, making it suitable for single Li-Ion, multiple Alkaline/NiMH cells, or other power sources.

With its constant-frequency current mode architecture, the LTC1771ES8#PBF can deliver high efficiency across a broad spectrum of conditions. It is capable of driving a high-side N-channel MOSFET at frequencies up to 600kHz, which allows the use of small, low-cost inductors and capacitors, resulting in compact, thermally efficient designs.

The device features a low quiescent current of only 110µA, which drops to 10µA in shutdown, making it an excellent choice for battery-powered systems where power conservation is critical. This low operational current, combined with a high switching frequency, enables designers to achieve a very low noise operation, which is particularly important in noise-sensitive applications such as RF or precision analog circuits.

Additional features of the LTC1771ES8#PBF include a burst mode operation, which enhances efficiency at low output currents, and a pin-selectable operating frequency that can be synchronized to an external clock for noise-sensitive applications. The device also comes equipped with a range of protective features such as cycle-by-cycle current limit, thermal shutdown, and frequency foldback, which help to safeguard the controller and the overall system under extreme operating conditions.

The LTC1771ES8#PBF is housed in a compact 8-lead SOIC package, providing a space-saving solution that is both durable and easy to integrate into a variety of circuit designs. Whether you're developing power supplies for portable devices, distributed power systems, or industrial equipment, the LTC1771ES8#PBF offers a reliable and high-performance option that is sure to meet your DC/DC conversion needs.

Overall, the LTC1771ES8#PBF is an exemplary choice for design engineers looking for a low-noise, high-efficiency DC/DC controller that minimizes external component size and preserves battery life.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess