EN
  • EN
  • DE

LTC1772ES6#TRMPBF

Part No LTC1772ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 110168-LTC1772ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1772ES6#TRMPBF CAD Model

Description

LTC1772ES6#TRMPBF: High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1772ES6#TRMPBF is a state-of-the-art synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, that offers high efficiency and performance for power supply solutions. This compact, integrated circuit is engineered to convert a higher input voltage to a lower output voltage with exceptional power efficiency, making it an ideal choice for battery-powered devices, portable electronics, and other space-constrained applications.

Key Features:

  • Constant Frequency Operation: The LTC1772 operates at a fixed frequency of 550kHz, which allows for a predictable noise spectrum and the use of small, low-cost capacitors and inductors.
  • High Efficiency: Thanks to its synchronous operation, which eliminates the need for an external diode, this regulator achieves efficiencies as high as 96%, thereby reducing heat generation and extending battery life.
  • Low Dropout Operation: The strong on-board MOSFETs enable the LTC1772 to maintain regulation even with a very low difference between input and output voltages, making it suitable for applications with tight power budgets.
  • Burst Mode® Operation: To maximize battery life, the LTC1772 features Burst Mode operation, which reduces quiescent current to just 10µA during light loads or standby.
  • Wide Input Voltage Range: This regulator can operate with input voltages from 2.65V to 8.4V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to the input voltage level, providing versatility for different design requirements.
  • Compact Package: Housed in a small TSOT-23 package, the LTC1772ES6#TRMPBF is optimized for space-constrained applications.

Applications:

The LTC1772ES6#TRMPBF is an excellent choice for a wide range of applications where efficient power conversion is essential. It is particularly well-suited for:

  • Portable Instruments
  • Battery-Operated Equipment
  • Cellular Telephones
  • Wireless and DSL Modems
  • PDAs and Handheld Computers

With its high efficiency, flexible operating parameters, and compact form factor, the LTC1772ES6#TRMPBF from Linear Technology stands out as a robust solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5643 $60.5144
17+ $7.0764 $120.2988
26+ $6.8324 $177.6424
37+ $6.3443 $234.7391
48+ $6.1004 $292.8192
60+ $5.8563 $351.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,380 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess