EN
  • EN
  • DE

LTC1779ES6#TRPBF

Part No LTC1779ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.25A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 9.8V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 9.8V
Output Current 250mA
Frequency - Switching 100kHz to 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1061126-LTC1779ES6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1779ES6#TRPBF CAD Model

Description

Product Overview: LTC1779ES6#TRPBF

The LTC1779ES6#TRPBF from Linear Technology is a high-performance, current mode PWM step-down DC/DC converter encapsulated in a compact TSOT-23 package. This advanced power management component is designed to deliver a continuous output current up to 600mA, making it a suitable solution for portable devices where space and power efficiency are critical.

Key Features

  • High Efficiency: The LTC1779ES6#TRPBF operates with a high efficiency of up to 94%, ensuring minimal power loss and extended battery life in portable applications.
  • Wide Input Voltage Range: This device supports an input voltage range from 2.65V to 10V, accommodating a variety of power sources and battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to the input voltage, providing versatility and precision for different circuit requirements.
  • Low Dropout Operation: Its low dropout operation is beneficial for applications where the input voltage is close to the output voltage, ensuring consistent performance.
  • High Frequency Switching: The LTC1779ES6#TRPBF operates at a fixed frequency of 550kHz, allowing the use of small surface mount inductors and capacitors, saving board space and reducing overall solution size.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures high efficiency at low output currents, which is crucial for maximizing battery life in portable applications.
  • Thermal Protection: It also features thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Applications

The LTC1779ES6#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Cellular Telephones
  • Wireless Modems
  • PDAs and Handheld Computers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1779ES6#TRPBF is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring a dependable solution for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1090 $84.2180
4+ $34.5507 $138.2028
6+ $33.4719 $200.8314
8+ $32.3920 $259.1360
10+ $31.3121 $313.1210
13+ $28.0723 $364.9399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,699 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess