EN
  • EN
  • DE

LTC1821BIGW

Part No LTC1821BIGW
Manufacturer Linear Technology
Description 16-Bit, Ultra Precise, Fast Settling VOUT DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208080-LTC1821BIGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1821BIGW CAD Model

Description

The LTC1821BIGW is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, renowned for its precision electronic components. This product is specifically engineered to meet the rigorous demands of sophisticated industrial, automotive, and communication applications where precision and reliability are paramount.

Key Features

  • Resolution: The LTC1821BIGW offers a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Output Range: It features a flexible output range that can be programmed to specific application needs, ensuring versatility across different use cases.
  • Monotonicity: This DAC guarantees monotonic performance over its entire operating range, ensuring stable and predictable analog outputs.
  • Settling Time: With a fast settling time, the LTC1821BIGW is capable of reaching its final output value quickly, which is crucial for time-sensitive applications.
  • Low Glitch Impulse: The device exhibits very low glitch impulse, minimizing the impact of switching transients and ensuring cleaner, more stable outputs.
  • Interface: It includes a user-friendly serial interface that simplifies the integration of the DAC into a wide range of systems.

Applications

The LTC1821BIGW is suited for a variety of applications that require high accuracy and stability, such as:

  • Precision instrumentation
  • Automated test equipment
  • Industrial control systems
  • Data acquisition systems
  • Automotive systems

Technical Specifications

Linear Technology ensures that the LTC1821BIGW meets rigorous technical standards, including:

  • Supply Voltage Range: Specified for operation from a single 5V supply.
  • Temperature Range: Designed to operate over the industrial temperature range.
  • Packaging: Available in a 20-lead wide body surface-mount package, suitable for space-constrained applications.

With its robust feature set and adherence to high-quality standards, the LTC1821BIGW from Linear Technology stands out as a reliable choice for designers seeking a DAC that delivers both performance and precision.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.8505 $87.8505
2+ $72.0824 $144.1648
3+ $69.8301 $209.4903
4+ $67.5779 $270.3116
5+ $65.3256 $326.6280
6+ $58.5677 $351.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess