EN
  • EN
  • DE

LTC1821ACGW

Part No LTC1821ACGW
Manufacturer Linear Technology
Description 16-Bit, Ultra Precise, Fast Settling VOUT DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208078-LTC1821ACGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1821ACGW CAD Model

Description

The LTC1821ACGW, produced by Linear Technology, is a high-performance 16-bit digital-to-analog converter (DAC) designed for precision applications that demand high accuracy and stability. This device is part of a family of DACs that offers a combination of features making it ideal for advanced industrial, automotive, and communication systems.

Key Features

  • Resolution: 16-bit
  • Settling Time: Fast output settling time for responsive system performance.
  • Output Range: The DAC provides a flexible output range that can be configured to match specific application requirements.
  • Interface: It includes a simple, SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.
  • Supply Voltage: Operates on a 5V single supply, minimizing power requirements.
  • Packaging: Available in a 24-lead SSOP package, the LTC1821ACGW is designed for compactness and ease of integration into a wide variety of systems.

Applications

The LTC1821ACGW is suitable for a range of high-precision applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Calibration
  • Medical Equipment

Performance and Quality

Linear Technology ensures that the LTC1821ACGW meets stringent performance criteria. The device exhibits excellent linearity, low noise, and minimal temperature drift, making it reliable for critical applications where precision is paramount. Its robust design ensures long-term stability and performance consistency over a wide range of operating conditions.

Conclusion

The LTC1821ACGW from Linear Technology stands out as a high-quality, precision DAC suitable for demanding applications that require accurate and stable analog output. Its combination of speed, resolution, and interface flexibility makes it a versatile choice for designers looking to enhance their system's performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.7749 $95.7749
2+ $78.5839 $157.1678
3+ $76.1284 $228.3852
4+ $73.6728 $294.6912
5+ $71.2173 $356.0865
6+ $63.8496 $383.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess