EN
  • EN
  • DE

LTC1844ES5-1.5#TRMPBF

Part No LTC1844ES5-1.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.45V @ 150mA
Output Current 150mA
Operating Supply Current 80μA
PSRR 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.35V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 135927-LTC1844ES5-1.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-1.5#TRMPBF CAD Model

Description

LTC1844ES5-1.5#TRMPBF - Low Dropout Regulator from Linear Technology

The LTC1844ES5-1.5#TRMPBF is a high-performance, low dropout (LDO) voltage regulator designed by Linear Technology, renowned for its precision electronic components. This efficient LDO regulator is specifically engineered to deliver a fixed output voltage of 1.5V, making it an ideal choice for stable power supply requirements in various electronic applications.

This component is part of the LTC1844 series, which is known for its low power consumption and small footprint. The LTC1844ES5-1.5#TRMPBF comes in a compact SOT-23 package, which is highly appreciated in space-constrained applications. Moreover, the regulator is optimized for battery-powered systems, where power efficiency is critical to maximize battery life.

One of the key features of this LDO is its low quiescent current, which is typically only 30µA. This characteristic is particularly beneficial for portable devices, as it minimizes the power drain when the device is in standby mode. The LTC1844ES5-1.5#TRMPBF also has a low dropout voltage, allowing it to maintain a stable output even when the input voltage is close to the output voltage, which is essential for maintaining performance as battery voltage declines.

The device is capable of supplying an output current of up to 150mA, which is suitable for a wide range of low-power applications. It also features over-current and over-temperature protection, ensuring reliable operation and safeguarding the device from potential damage caused by abnormal operating conditions.

For design flexibility, the LTC1844ES5-1.5#TRMPBF includes a shutdown feature that enables the regulator to be turned off, thus further reducing power consumption when the device is not in use. This is controlled by a logic input, allowing easy integration with microcontrollers or other logic devices.

In summary, the LTC1844ES5-1.5#TRMPBF from Linear Technology is a high-quality, fixed-output LDO voltage regulator that offers low quiescent current, low dropout voltage, and a compact form factor. It is an excellent choice for designers looking to enhance power efficiency in portable and battery-operated devices without sacrificing performance or space.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8471 $59.7891
50+ $2.3366 $116.8300
77+ $2.2626 $174.2202
106+ $2.1899 $232.1294
137+ $2.1171 $290.0427
183+ $1.8977 $347.2791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess