EN
  • EN
  • DE

LTC1844ES5-1.5

Part No LTC1844ES5-1.5
Manufacturer Linear Technology
Description 150mA, Micropower, Low Noise, VLDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208087-LTC1844ES5-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-1.5 CAD Model

Description

LTC1844ES5-1.5 Low-Dropout Voltage Regulator from Linear Technology

The LTC1844ES5-1.5 is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 1.5V with an output current up to 150mA. Manufactured by Linear Technology, a leader in analog integrated circuits, this voltage regulator is ideal for battery-powered systems due to its low quiescent current and high efficiency.

One of the key features of the LTC1844ES5-1.5 is its very low dropout voltage, which allows it to operate effectively even when the input voltage is very close to the output voltage. This makes it an excellent choice for applications where battery life is crucial, as it can continue to provide a stable output as the battery voltage declines.

The device is housed in a compact SOT-23 package, which is well-suited for space-constrained applications. It also offers thermal overload protection and current limiting, ensuring reliable operation under a wide range of conditions. Additionally, the LTC1844ES5-1.5 includes a low-power shutdown mode, which further reduces power consumption when the device is not in use.

Key features of the LTC1844ES5-1.5 include:

  • Fixed Output Voltage: 1.5V
  • Output Current: Up to 150mA
  • Low Dropout Voltage: Ideal for battery-powered applications
  • Low Quiescent Current: Preserves battery life
  • Compact SOT-23 Package: Suitable for space-limited designs
  • Thermal Overload Protection: Ensures safe operation
  • Current Limiting: Prevents damage from overcurrent conditions
  • Low-Power Shutdown Mode: Reduces power consumption when not active

This voltage regulator is perfect for portable electronics, such as PDAs, mobile phones, and wireless modems, where energy efficiency and board space are at a premium. The LTC1844ES5-1.5's performance and features make it a reliable choice for maintaining a stable power supply in your sensitive electronic devices.

Whether you are designing a new product or looking to improve the power efficiency of an existing one, the LTC1844ES5-1.5 from Linear Technology is an excellent choice for a wide range of applications that require a compact, efficient, and reliable power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess