LTC1844ES5-2.5 Voltage Regulator by Linear Technology
The LTC1844ES5-2.5 is a high-performance, low dropout (LDO) voltage regulator designed and manufactured by Linear Technology, a brand renowned for precision, power management integrated circuits. This regulator offers a fixed output voltage of 2.5V, which is ideal for a wide range of applications in modern electronic devices that require stable and reliable power supplies.
Key Features:
- Stable Output: The LTC1844ES5-2.5 provides a stable 2.5V output, which is crucial for sensitive electronic components that demand a consistent voltage for optimal performance.
- Low Dropout Voltage: With its low dropout design, this regulator operates efficiently, even when the input voltage is close to the output voltage, ensuring minimal power loss and heat generation.
- Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
- Thermal Protection: It includes built-in thermal protection to safeguard the regulator and your application from potential damage due to overheating.
- Small Footprint: Housed in a compact SOT-23 package, the LTC1844ES5-2.5 is designed for space-constrained applications, allowing for efficient use of PCB real estate.
Applications:
The LTC1844ES5-2.5 is versatile and can be implemented in various applications, including:
- Portable electronics such as smartphones, tablets, and laptops
- Wireless communication devices like GPS receivers and RF transceivers
- Medical devices that require precise and stable power supply
- Industrial instrumentation where power efficiency and space are concerns
Technical Specifications:
- Output Voltage: 2.5V
- Dropout Voltage: Typically 120mV at 150mA
- Output Current: Up to 150mA
- Quiescent Current: 30µA typical
- Package: SOT-23
The LTC1844ES5-2.5 from Linear Technology is an excellent choice for designers looking for a high-quality, low dropout voltage regulator that combines performance with reliability. Its low power consumption and small form factor make it an ideal component for the next generation of portable and space-sensitive electronic devices.