EN
  • EN
  • DE

LTC1844ES5-SD#TR

Part No LTC1844ES5-SD#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710939-LTC1844ES5-SD#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-SD#TR CAD Model

Description

LTC1844ES5-SD#TR Voltage Regulator by Linear Technology

The LTC1844ES5-SD#TR is a high-performance, low-dropout linear voltage regulator designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This regulator is ideal for portable and space-constrained applications due to its small form factor and high efficiency.

Key Features

  • Output Voltage: The device provides a stable and precise output voltage, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With its low dropout capability, the LTC1844ES5-SD#TR can maintain regulation with minimal difference between the input and output voltage, making it highly efficient in battery-powered applications.
  • Low Noise: The design of this voltage regulator minimizes output noise, a critical feature for RF and precision analog circuits.
  • High Accuracy: It offers excellent voltage accuracy, which is essential for maintaining the performance of the end application.
  • Low Quiescent Current: The device consumes a very low amount of quiescent current, contributing to the extended battery life of portable devices.
  • Thermal Protection: The LTC1844ES5-SD#TR includes thermal shutdown protection to safeguard the device and the application from overheating.
  • Package: It comes in a small, surface-mount SOT-23 package, which is suitable for compact PCB layouts.

Applications

The LTC1844ES5-SD#TR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and handheld gaming devices
  • Wireless communication devices including Bluetooth headsets and GPS receivers
  • Medical devices that require precise voltage regulation for sensitive components
  • Automotive electronics where space is at a premium and efficiency is paramount
  • Industrial instrumentation that demands consistent and reliable power supply

With its combination of features, the LTC1844ES5-SD#TR provides designers with a robust power management solution that ensures the longevity and reliability of their electronic products. Whether you are developing a battery-operated device or a precision instrument, this voltage regulator from Linear Technology is an excellent choice for maintaining a stable and efficient power supply.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Micrel
Lowest to $9.8522
Samsung
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess