EN
  • EN
  • DE

LTC1851IFW#PBF

Part No LTC1851IFW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1.25MSPS 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 1.25M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TSSOP
Win Source Part Number 1001837-LTC1851IFW#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1851IFW#PBF CAD Model

Description

The LTC1851IFW#PBF is a high-performance, 8-channel, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precision data conversion with a fast throughput rate. This ADC is an ideal solution for advanced data acquisition systems where multiple channels and high resolution are crucial.

Key Features

  • Multi-Channel Flexibility: With 8 differential channels, the LTC1851IFW#PBF offers flexibility for simultaneous sampling of multiple signals, making it suitable for complex systems such as industrial process controls and medical monitoring devices.
  • High Resolution: The 16-bit resolution ensures high precision in measurements, capturing even the smallest signal variations, which is essential for applications that demand accurate data representation.
  • High Throughput: The device boasts a fast conversion rate, enabling real-time data processing and quick system response times, which is critical for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1851IFW#PBF minimizes power usage, making it suitable for battery-operated devices and power-sensitive applications.
  • Software Configurable: The ADC can be configured via software, offering ease of integration and flexibility in various system designs.

Applications

The LTC1851IFW#PBF is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Multichannel Data Logging

Technical Specifications

  • Resolution: 16-bit
  • Number of Channels: 8 differential
  • Sampling Rate: Up to 100ksps
  • Power Supply: 5V
  • Interface: Serial (SPI-compatible)
  • Package: 48-Lead SSOP

The LTC1851IFW#PBF is available in a 48-lead SSOP package, providing a compact footprint for space-constrained applications. Its robust design and high-quality performance make it a reliable choice for demanding environments where precision and speed are paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess