EN
  • EN
  • DE

LTC1854IG

Part No LTC1854IG
Manufacturer Linear Technology
Description 8-Channel, ±10V Input 12-/14-/16-Bit, 100ksps ADC Converters with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208101-LTC1854IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1854IG CAD Model

Description

Product Overview: LTC1854IG

The LTC1854IG is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a company renowned for its expertise in the design and manufacturing of analog integrated circuits. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and instrumentation.

Key Features

  • Resolution: The LTC1854IG offers a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 100ksps, this ADC can handle high-speed signal processing requirements.
  • Multiple Channels: It features 8 differential input channels, allowing for versatile configurations and simultaneous sampling of multiple signals.
  • Low Power Consumption: Designed for efficiency, the LTC1854IG operates with a low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is critical.
  • No Missing Codes: The ADC guarantees no missing codes over temperature, ensuring reliable performance across various operating conditions.
  • Software Programmable: The input ranges and configuration can be programmed via software, offering flexibility and ease of integration into various systems.
  • Interface: It includes a serial I/O port for easy communication with microprocessors and digital systems.

Robust Design

The LTC1854IG is encapsulated in a 28-lead SSOP package, which provides a compact footprint while ensuring robustness and durability. It operates over the industrial temperature range, which further enhances its reliability in challenging environments.

Integration and Compatibility

Linear Technology has designed the LTC1854IG with the intent of seamless integration into existing designs. Its SPI/MICROWIRE compatible serial interface ensures compatibility with a broad range of microcontrollers and digital processors, simplifying the design process and reducing time to market for products incorporating this ADC.

Overall, the LTC1854IG from Linear Technology stands out as a versatile, high-performance ADC solution that delivers accuracy, speed, and reliability for demanding applications that require precise signal conversion from analog to digital form.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1818 $70.3636
4+ $28.8672 $115.4688
6+ $27.9651 $167.7906
8+ $27.0630 $216.5040
10+ $26.1609 $261.6090
13+ $23.4546 $304.9098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess