EN
  • EN
  • DE

LTC1860IMS8

Part No LTC1860IMS8
Manufacturer Linear Technology
Description mPower, 12-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208110-LTC1860IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1860IMS8 CAD Model

Description

Linear Technology LTC1860IMS8: High-Performance 12-Bit Analog-to-Digital Converter

The LTC1860IMS8 is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer high-speed performance with low power consumption, making it ideal for battery-powered systems and portable devices. This compact, high-precision ADC is housed in a small MSOP-8 package, which is well-suited for space-constrained applications.

Key Features

  • Resolution: The LTC1860IMS8 provides a 12-bit resolution, ensuring accurate and reliable digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 250ksps (kilo-samples per second), this ADC is capable of converting analog input signals with high fidelity in real-time applications.
  • Low Power Consumption: The device operates with a supply voltage from 2.7V to 5.5V, consuming just 850µA at the maximum sampling rate, which drops to 2µA in power-down mode. This makes it an excellent choice for power-sensitive applications.
  • No External Driver Required: The LTC1860IMS8 has an internal conversion clock, which means it requires no external driver for the ADC clock signal, simplifying the design and reducing system complexity.
  • Single-Ended/Differential Inputs: It offers the flexibility to work with either single-ended or differential inputs, providing versatility in interfacing with various sensors and signal sources.
  • SPI Interface: The device features a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.
  • Automatic Nap and Sleep Modes: To further save power, the LTC1860IMS8 includes automatic nap and sleep modes, which reduce power consumption when the ADC is not converting.

Applications

The LTC1860IMS8 is well-suited for a broad range of applications, including:

  • Portable instrumentation
  • Battery-powered equipment
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

In conclusion, the LTC1860IMS8 from Linear Technology combines high-speed, high-resolution data conversion with low power consumption, all in a miniature package. Whether for portable, industrial, or data-sensitive applications, this ADC delivers performance and efficiency, making it a top choice for designers looking for reliable and precise analog-to-digital conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess