EN
  • EN
  • DE

LTC1860LIMS8#PBF

Part No LTC1860LIMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT 1CH 150KSPS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 150k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 020516-LTC1860LIMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1860LIMS8#PBF CAD Model

Description

LTC1860LIMS8#PBF - A High-Performance Analog-to-Digital Converter

The LTC1860LIMS8#PBF is a sophisticated analog-to-digital converter (ADC) component designed and manufactured by Linear Technology, a brand renowned for its high-performance integrated circuits. This ADC is specifically engineered to cater to applications that demand low power consumption without compromising on precision and speed.

At the heart of the LTC1860LIMS8#PBF lies a 12-bit successive approximation register (SAR) ADC, which provides a fast sampling rate of up to 150ksps. The device operates from a single 5V power supply, making it an ideal choice for many portable and battery-powered applications where power efficiency is crucial.

One of the standout features of this ADC is its low power consumption. It has a typical operating current of just 850μA, which further reduces to 2μA in shutdown mode, thus extending battery life in portable devices. Its auto-shutdown feature automatically powers down the ADC between conversions, providing an optimal balance between power usage and performance.

The LTC1860LIMS8#PBF comes in a compact MSOP-8 package, making it suitable for space-constrained applications. It also includes a differential analog input, allowing for the measurement of both unipolar and bipolar signals, which increases its versatility in various system designs.

With no pipeline delays, the LTC1860LIMS8#PBF provides a true 12-bit resolution with no missing codes. The device's SPI/MICROWIRE-compatible serial interface ensures easy integration with a wide range of microcontrollers and digital systems. Furthermore, its ability to operate over the industrial temperature range of -40°C to +85°C makes it reliable for use in harsh environments.

Applications for this ADC include portable medical devices, industrial process control systems, data acquisition systems, and battery-powered equipment. Its combination of speed, precision, and low power consumption makes the LTC1860LIMS8#PBF a top choice for designers looking to enhance the performance of their digital systems.

Overall, the LTC1860LIMS8#PBF from Linear Technology is a testament to the company's commitment to providing high-quality, innovative solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8312 $56.4936
7+ $15.4512 $108.1584
11+ $14.9684 $164.6524
14+ $14.4855 $202.7970
18+ $14.0027 $252.0486
24+ $12.5541 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess