EN
  • EN
  • DE

LTC1863CGN#PBF

Part No LTC1863CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 200KSPS 16SSOP / 8-Channel Single ADC SAR 200ksps 12-bit Serial Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 200k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782248-LTC1863CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1863
Introduction Date May 23, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1863CGN#PBF CAD Model

Description

LTC1863CGN#PBF - 12-Bit, 8-Channel, 200ksps ADC from Linear Technology

The LTC1863CGN#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. This ADC features 8 channels and is capable of sampling at rates up to 200 kilosamples per second (ksps), making it an excellent choice for high-speed data acquisition and signal processing applications.

Designed with flexibility in mind, the LTC1863CGN#PBF offers a variety of input configurations. Users can select between 8 single-ended inputs or 4 differential pairs, providing versatility for different measurement requirements. The device operates from a single 5V supply, simplifying the power design and ensuring compatibility with a wide range of sensors and input signals.

The compact 16-pin SSOP (Shrink Small Outline Package) makes it suitable for space-constrained applications while still delivering robust performance. The LTC1863CGN#PBF also features a low power consumption of just 35mW, which is ideal for battery-powered devices and portable equipment where energy efficiency is crucial.

One of the key advantages of this ADC is its ease of use. It includes a SPI/MICROWIRE compatible serial interface, which allows for straightforward integration with most microcontrollers and digital systems. Additionally, no external sample-and-hold circuit is necessary, as the LTC1863CGN#PBF has an internal sample-and-hold function, further reducing system complexity and component count.

For applications requiring precise data conversion, the LTC1863CGN#PBF offers excellent DC specifications, including a ±1 LSB INL (Integral Nonlinearity) and ±1 LSB DNL (Differential Nonlinearity), ensuring accurate and reliable measurements. Moreover, the device boasts a signal-to-noise ratio (SNR) of 73dB, which is beneficial for applications that demand high signal fidelity.

In summary, the LTC1863CGN#PBF from Linear Technology is a versatile, efficient, and precise ADC solution suitable for a wide array of applications ranging from medical instruments to industrial control systems. Its high-speed performance, multiple input configurations, and ease of use make it a top choice for designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess