EN
  • EN
  • DE

LTC1864LACMS8

Part No LTC1864LACMS8
Manufacturer Linear Technology
Description μPower, 3V, 16-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208132-LTC1864LACMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864LACMS8 CAD Model

Description

Product Overview: LTC1864LACMS8 by Linear Technology

The LTC1864LACMS8 is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent accuracy and speed for a wide range of applications. This compact, single-channel ADC is part of a family of pin-compatible converters, allowing for easy system upgrades and scalability.

Key Features

  • Resolution: The LTC1864LACMS8 provides a 16-bit resolution, ensuring high precision in digital representation of analog signals.
  • Sampling Rate: It boasts a fast sampling rate of up to 250ksps (kilo-samples per second), which is ideal for capturing rapidly changing signals without sacrificing accuracy.
  • Low Power Consumption: With a typical power consumption of only 850μW at the full 250ksps rate, this ADC is optimized for power-sensitive applications.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power management in embedded systems.
  • No Pipeline Delay: The LTC1864LACMS8 features no pipeline delay, often referred to as latency, which is critical for control loop applications and real-time data acquisition.
  • Small Package: Housed in a compact MSOP-8 package, the LTC1864LACMS8 is suitable for space-constrained applications.
  • Software-Selectable Input Ranges: Users can select between unipolar or bipolar input ranges, providing flexibility for various signal types.

Applications

The LTC1864LACMS8 is versatile and can be integrated into numerous systems, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Instrumentation
  • Battery-powered devices
  • Automotive electronics

Technical Specifications

The ADC features a Serial Peripheral Interface (SPI) for communication, which is compatible with several microcontrollers and digital signal processors. Its differential input and automatic shutdown increase performance and flexibility in complex systems.

In summary, the LTC1864LACMS8 from Linear Technology is a high-speed, low-power, and highly accurate ADC that is well-suited for a variety of applications that require reliable and precise analog-to-digital conversions. Its small footprint and ease of use make it an excellent choice for both advanced and compact systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess