EN
  • EN
  • DE

ATSAMD21E15B-AU

Part No ATSAMD21E15B-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862489-ATSAMD21E15B-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E15B-AU CAD Model

Description

The ATSAMD21E15B-AU is a cutting-edge microcontroller from Microchip Technology, designed to offer both power efficiency and high performance for a wide range of applications. Built on a powerful ARM Cortex-M0+ processor, it operates at a maximum frequency of 48MHz and features 32KB of flash memory along with 4KB of SRAM, making it an ideal choice for complex yet power-sensitive applications.

Key Features:

  • Core: ARM Cortex-M0+ CPU with up to 48MHz operation for efficient processing.
  • Memory: 32KB of in-system self-programmable flash and 4KB of SRAM.
  • Power Efficiency: Designed for low-power consumption, supporting a variety of power-saving modes.
  • Peripheral Set: Includes a rich set of peripherals such as I2C, SPI, and UART interfaces, along with PWM and ADC functionalities.
  • Package: Available in a 32-pin TQFP package that provides a compact footprint for space-constrained applications.
  • Operating Voltage: Wide operating voltage range from 1.62V to 3.63V.

Applications:

The ATSAMD21E15B-AU is versatile enough to be used in a multitude of applications ranging from industrial control systems to consumer electronics. Its robust feature set makes it particularly well-suited for:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home applications
  • Energy management systems
  • Automotive electronics
  • And much more...

Development Support:

Microchip Technology provides extensive support for the ATSAMD21E15B-AU with development tools and software libraries that simplify the design process. The microcontroller is supported by the Atmel Studio IDE and the Atmel Software Framework, which includes a large collection of pre-written code to help accelerate development.

In summary, the ATSAMD21E15B-AU from Microchip Technology is a highly capable microcontroller that delivers the perfect balance between performance and power efficiency. It is an excellent choice for designers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess