EN
  • EN
  • DE

LTC1864LAIMS8

Part No LTC1864LAIMS8
Manufacturer Linear Technology
Description μPower, 3V, 16-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208133-LTC1864LAIMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864LAIMS8 CAD Model

Description

The LTC1864LAIMS8 is a state-of-the-art analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. It is particularly well-suited for applications requiring high precision and low power consumption, such as battery-powered equipment, data acquisition systems, and medical instruments.

Key Features:

  • Resolution: The LTC1864LAIMS8 offers a high-resolution 16-bit measurement capability, ensuring detailed and accurate digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate of up to 250ksps (kilo samples per second), this ADC is capable of handling high-speed signal processing, making it ideal for dynamic systems.
  • Low Power Consumption: Designed for efficiency, it operates on a low supply current of just 850µA, which decreases to 2µA in shutdown mode. This feature makes it an excellent choice for power-sensitive applications.
  • Single 5V Supply: The device can operate from a single 5V power supply, simplifying power management in a wide array of systems.
  • No External Driver: The LTC1864LAIMS8 does not require an external driver for the analog input, which helps to reduce system complexity and cost.
  • Small Package: Housed in an MSOP-8 package, the LTC1864LAIMS8 is compact and suitable for space-constrained applications.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Battery-Operated Systems

The LTC1864LAIMS8 is a versatile ADC that combines high precision and low power consumption with a compact form factor. Its robust feature set and straightforward integration make it a top choice for designers seeking to enhance the performance of their digital measurement systems without compromising on power efficiency or space.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess