EN
  • EN
  • DE

LTC1864LIMS8

Part No LTC1864LIMS8
Manufacturer Linear Technology
Description μPower, 3V, 16-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208135-LTC1864LIMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864LIMS8 CAD Model

Description

Product Overview: LTC1864LIMS8 by Linear Technology

The LTC1864LIMS8 is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This compact and efficient ADC is tailored for applications requiring high precision and low power consumption. The LTC1864LIMS8 offers a remarkable combination of features that make it an ideal choice for a wide range of data acquisition systems, industrial control, medical equipment, and battery-powered devices.

Key Features

  • Resolution: The LTC1864LIMS8 boasts a 16-bit resolution, ensuring detailed and accurate digital representation of the input analog signal.
  • Sampling Rate: It offers a fast conversion rate of up to 250ksps, allowing for real-time data processing in demanding applications.
  • Low Power Consumption: With typical power consumption of just 850µW at the full 250ksps rate, this ADC is optimized for power-sensitive applications.
  • Single 5V Supply: Operating from a single 5V supply, the LTC1864LIMS8 simplifies power management in systems where power efficiency is crucial.
  • No Latency: The device provides true no latency performance, delivering the next data point immediately after the conversion command without delay, which is critical for control loop applications.
  • Automatic Sleep Mode: To further reduce power usage, the ADC automatically enters sleep mode after conversion, drawing just 10µW.
  • Small Package: Housed in a compact MSOP-8 package, the LTC1864LIMS8 saves valuable board space, making it suitable for space-constrained applications.

Applications

The LTC1864LIMS8 is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Medical Devices
  • Battery-Powered Devices

Technical Specifications

The LTC1864LIMS8 operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under various environmental conditions. The device also features a differential input range of ±Vref, with Vref ranging from 2.5V to 5V, providing flexibility in accommodating different signal levels.

In summary, the LTC1864LIMS8 from Linear Technology is a high-precision, low-power ADC that delivers exceptional performance in a small form factor, making it an excellent choice for a multitude of applications where accuracy and efficiency are paramount.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,328 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess