EN
  • EN
  • DE

LTC1871EMS-1#PBF

Part No LTC1871EMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback/Step Up 1000kHz Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 2.5 V ~ 36 V
Frequency - Switching 50kHz ~ 1MHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782271-LTC1871EMS-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1871-1
Introduction Date February 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1871EMS-1#PBF CAD Model

Description

Product Overview: LTC1871EMS-1#PBF

The LTC1871EMS-1#PBF is a versatile, high voltage, No RSENSE™, step-up DC/DC converter from Linear Technology. This advanced component is designed to provide efficient power conversion with minimal external components and is ideal for a wide range of applications including telecom, automotive, industrial, and medical systems.

Key Features

  • Wide Input Voltage Range: The LTC1871EMS-1#PBF operates from an input voltage range of 2.5V to 36V, making it suitable for applications that require a wide input voltage flexibility.
  • High Output Voltage: It can generate output voltages up to 60V, which is beneficial for applications that need a high boost ratio.
  • No RSENSE™ Technology: This feature allows for current sensing without an external sense resistor, reducing system complexity and improving efficiency.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 100kHz to 1MHz or synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Soft-Start Function: The integrated soft-start function limits inrush current during startup, providing a controlled and reliable power-up sequence.

Performance and Protection

The LTC1871EMS-1#PBF offers excellent performance with features that enhance operation and reliability. It includes a stable, fixed-frequency, current-mode architecture that ensures low-noise operation and simplifies loop compensation. The device also integrates multiple protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

Due to its robust design and flexible features, the LTC1871EMS-1#PBF is well-suited for a variety of applications. It is commonly used in portable devices that require efficient power management, as well as in industrial systems where high voltage conversion is necessary. The component is also a popular choice for battery-powered equipment, energy harvesting, and power supply modules.

Package and Quality

The LTC1871EMS-1#PBF is offered in a compact, 10-lead MSOP package, which is ideal for space-constrained applications. Linear Technology ensures high-quality and reliability of their products, and this DC/DC converter is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess