EN
  • EN
  • DE

LTC1871EMS-1#TRPBF

Part No LTC1871EMS-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 36 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 115626-LTC1871EMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1871EMS-1#TRPBF CAD Model

Description

The LTC1871EMS-1#TRPBF is a versatile, high voltage, No RSENSE™, step-up (boost) switching regulator controller manufactured by Linear Technology. This sophisticated component is designed to simplify the design of a high-performance power supply with a minimal number of external components. The LTC1871EMS-1#TRPBF is an ideal choice for a wide range of applications including telecommunications, industrial systems, and portable electronics that require efficient power conversion.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 2.5V to 36V, making it suitable for applications that experience wide fluctuations in input power or that need to step up from a low voltage source.
  • Adjustable Switching Frequency: The LTC1871EMS-1#TRPBF offers an adjustable switching frequency from 100kHz to 1MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • No RSENSE™ Current Sensing: The unique No RSENSE feature eliminates the need for a sense resistor, reducing power loss and simplifying the circuit design.
  • High Output Voltage: Capable of generating output voltages up to 60V, this controller is suitable for driving LEDs, charging batteries, or powering communication equipment.
  • Current Mode Control: Provides excellent line and load regulation along with a stable operation over a wide range of supply and output voltages.
  • Power Good Output: This feature signals when the output voltage is within ±7.5% of its programmed value, providing a reliable indicator for system monitoring and control.

Applications

  • Telecommunications
  • Industrial Control Systems
  • Battery-Powered Equipment
  • Portable Electronics
  • Power Over Ethernet (PoE) Systems

The LTC1871EMS-1#TRPBF is offered in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Its robust design ensures performance in challenging environments, while its thermal protection and short-circuit protection enhance its reliability and longevity. Whether you're designing a new system or upgrading an existing one, the LTC1871EMS-1#TRPBF is an excellent choice for your DC/DC conversion needs.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2010 $62.4120
28+ $4.2677 $119.4956
42+ $4.1349 $173.6658
58+ $4.0009 $232.0522
75+ $3.8681 $290.1075
100+ $3.4673 $346.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess