EN
  • EN
  • DE

LTC1871EMS-7

Part No LTC1871EMS-7
Manufacturer Linear Technology
Description Wide Input Range, No RSENSE Current Mode Boost,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208149-LTC1871EMS-7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1871EMS-7 CAD Model

Description

LTC1871EMS-7 DC/DC Converter from Linear Technology

The LTC1871EMS-7 is a versatile, high voltage, No RSENSE™, current mode, synchronous step-up DC/DC converter from Linear Technology. This powerful component is designed to provide efficient power conversion and regulation with a wide input voltage range, making it suitable for a diverse array of applications, from battery-powered devices to industrial power supplies.

Key Features:

  • No RSENSE™ Technology: The LTC1871EMS-7 utilizes Linear Technology's proprietary No RSENSE technology, which eliminates the need for a sense resistor. This results in improved efficiency and reduced system complexity and cost.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 36V, this converter is capable of operating from a variety of power sources, including single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Output Voltage: The output voltage is adjustable up to 60V, which allows for a broad range of output configurations to meet the needs of different applications.
  • High Efficiency: The LTC1871EMS-7 features synchronous rectification, which provides high efficiency and reduces power loss, making it ideal for portable and battery-powered applications.
  • Programmable Frequency: The switching frequency is programmable from 100kHz to 1MHz, which enables optimization between efficiency and external component size.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, providing a smooth transition to regulation.
  • Thermal Protection: Thermal shutdown with hysteresis ensures that the device operates within safe temperature limits.

Applications:

The LTC1871EMS-7 is ideal for a wide range of applications, including but not limited to:

  • Telecommunications
  • Automotive Power Systems
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Power Over Ethernet (PoE) Systems
  • Portable Instruments

With its MSOP-10 package, the LTC1871EMS-7 offers a compact, thermally efficient solution for space-constrained applications. Its robust design and flexible features make it a go-to choice for engineers looking for a reliable and versatile step-up converter.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1157 $55.5785
10+ $10.3986 $103.9860
15+ $10.0400 $150.6000
22+ $9.3229 $205.1038
28+ $8.9643 $251.0004
35+ $8.6058 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess