EN
  • EN
  • DE

LTC1874EGN#PBF

Part No LTC1874EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 118019-LTC1874EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1874EGN#PBF CAD Model

Description

LTC1874EGN#PBF - Step-Up DC/DC Converter by Linear Technology

The LTC1874EGN#PBF is a versatile and efficient step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This compact converter is specifically engineered to meet the needs of portable and space-constrained applications while maintaining high performance and reliability.

Key Features:

  • Wide Input Voltage Range: The LTC1874EGN#PBF operates from an input voltage range of 2.5V to 9.8V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Adjustable Output Voltage: The output voltage is adjustable up to 20V, providing flexibility for a variety of output requirements.
  • High Efficiency: With an efficiency of up to 94%, this converter helps to maximize battery life and reduce heat generation.
  • No RSENSE™ Operation: The LTC1874EGN#PBF features Linear Technology's No RSENSE™ technology, eliminating the need for an external sense resistor and simplifying the design while improving efficiency.
  • Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, which can be advantageous due to their small size, low ESR, and high reliability.
  • Current Mode Control: The converter uses current mode control for excellent line and load transient response.
  • High Switching Frequency: With a switching frequency of up to 1.4MHz, the LTC1874EGN#PBF allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Burst Mode® Operation: For light load conditions, Burst Mode® operation significantly reduces quiescent current, further improving battery life.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating.

Package and Availability:

The LTC1874EGN#PBF is offered in a 16-lead SSOP package, providing a compact solution for space-constrained applications. It is designed for industrial temperature ranges, operating from -40°C to 85°C. The converter is ideal for portable power devices, such as handheld instruments, GPS receivers, and small LCD displays, where efficient power conversion is crucial.

With its combination of features, the LTC1874EGN#PBF from Linear Technology stands out as a robust and flexible solution for designers looking to optimize their power management systems in portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1786 $65.4288
18+ $6.7106 $120.7908
27+ $6.5015 $175.5405
37+ $6.2913 $232.7781
48+ $6.0811 $291.8928
64+ $5.4528 $348.9792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess